Vishay Precision Group Ptf56, 450 Ohm, +/0.1% , 10 Ppm Vishay PTF56450R00BYR7

Description
PTF56, 450 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 450 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 450 Ohm, +/0.1% , 10 Ppm Vishay - 58C0034 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 450 Ohm, +/0.1% , 10 Ppm Vishay
58C0034
Ptf56, 450 Ohm, +/0.1% , 10 Ppm Vishay 58C0034
PTF56, 450 Ohm, +/- 0.1% , 10 ppm

PTF56, 450 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C0034
Product Name Ptf56, 450 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details