Vishay Precision Group Ptf56, 44.2 Kohm, +/0.1% , 10 Ppm Vishay PTF5644K200BYWF

Description
PTF56, 44.2 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 44.2 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 44.2 Kohm, +/0.1% , 10 Ppm Vishay - 57C9930 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 44.2 Kohm, +/0.1% , 10 Ppm Vishay
57C9930
Ptf56, 44.2 Kohm, +/0.1% , 10 Ppm Vishay 57C9930
PTF56, 44.2 kOhm, +/- 0.1% , 10 ppm

PTF56, 44.2 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9930
Product Name Ptf56, 44.2 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details