Vishay Precision Group METAL FILM/PRECISION,1/8W,447.23K,.02%,10PPM,BULK PTF56447K23QYBF

Description
METAL FILM/PRECISION,1/8W, 447.23K,.02%,10PPM,B ULK
Request a Quote
Description
METAL FILM/PRECISION,1/8W, 447.23K,.02%,10PPM,B ULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAL FILM/PRECISION,1/8W,447.23K,.02%,10PPM,BULK - PTF56447K23QYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/PRECISION,1/8W,447.23K,.02%,10PPM,BULK
PTF56447K23QYBF
METAL FILM/PRECISION,1/8W,447.23K,.02%,10PPM,BULK PTF56447K23QYBF
METAL FILM/PRECISION,1/8W, 447.23K,.02%,10PPM,B ULK

METAL FILM/PRECISION,1/8W,447.23K,.02%,10PPM,BULK

Supplier's Site
Ptf56, 447.23 Kohm, +/0.02% , 10 Ppm Vishay - 57C9962 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 447.23 Kohm, +/0.02% , 10 Ppm Vishay
57C9962
Ptf56, 447.23 Kohm, +/0.02% , 10 Ppm Vishay 57C9962
PTF56, 447.23 kOhm, +/- 0.02% , 10 ppm

PTF56, 447.23 kOhm, +/- 0.02% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56447K23QYBF 57C9962
Product Name METAL FILM/PRECISION,1/8W,447.23K,.02%,10PPM,BULK Ptf56, 447.23 Kohm, +/0.02% , 10 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details