Vishay Precision Group Ptf56, 430 Ohm, +/0.1% , 10 Ppm Vishay PTF56430R00BYBF

Description
PTF56, 430 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 430 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 430 Ohm, +/0.1% , 10 Ppm Vishay - 57C9905 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 430 Ohm, +/0.1% , 10 Ppm Vishay
57C9905
Ptf56, 430 Ohm, +/0.1% , 10 Ppm Vishay 57C9905
PTF56, 430 Ohm, +/- 0.1% , 10 ppm

PTF56, 430 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9905
Product Name Ptf56, 430 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details