Vishay Precision Group Ptf56, 42.2 Kohm, +/1% , 5 Ppm Vishay PTF5642K200FZR7

Description
PTF56, 42.2 kOhm, +/- 1% , 5 ppm
Description
PTF56, 42.2 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 42.2 Kohm, +/1% , 5 Ppm Vishay - 57C9857 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 42.2 Kohm, +/1% , 5 Ppm Vishay
57C9857
Ptf56, 42.2 Kohm, +/1% , 5 Ppm Vishay 57C9857
PTF56, 42.2 kOhm, +/- 1% , 5 ppm

PTF56, 42.2 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9857
Product Name Ptf56, 42.2 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers