Vishay Precision Group Ptf56, 41.2 Ohm, +/0.1% , 5 Ppm Vishay PTF5641R200BZWF

Description
PTF56, 41.2 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 41.2 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 41.2 Ohm, +/0.1% , 5 Ppm Vishay - 57C9801 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 41.2 Ohm, +/0.1% , 5 Ppm Vishay
57C9801
Ptf56, 41.2 Ohm, +/0.1% , 5 Ppm Vishay 57C9801
PTF56, 41.2 Ohm, +/- 0.1% , 5 ppm

PTF56, 41.2 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9801
Product Name Ptf56, 41.2 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details