Vishay Precision Group Ptf56, 41.2 Kohm, +/1% , 5 Ppm Vishay PTF5641K200FZR7

Description
PTF56, 41.2 kOhm, +/- 1% , 5 ppm
Description
PTF56, 41.2 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 41.2 Kohm, +/1% , 5 Ppm Vishay - 57C9781 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 41.2 Kohm, +/1% , 5 Ppm Vishay
57C9781
Ptf56, 41.2 Kohm, +/1% , 5 Ppm Vishay 57C9781
PTF56, 41.2 kOhm, +/- 1% , 5 ppm

PTF56, 41.2 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9781
Product Name Ptf56, 41.2 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details