Vishay Precision Group Ptf56, 412 Kohm, +/0.1% , 10 Ppm Vishay PTF56412K00BYR8

Description
PTF56, 412 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 412 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 412 Kohm, +/0.1% , 10 Ppm Vishay - 57C9814 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 412 Kohm, +/0.1% , 10 Ppm Vishay
57C9814
Ptf56, 412 Kohm, +/0.1% , 10 Ppm Vishay 57C9814
PTF56, 412 kOhm, +/- 0.1% , 10 ppm

PTF56, 412 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9814
Product Name Ptf56, 412 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details