Vishay Precision Group Ptf56, 40 Ohm, +/0.1% , 5 Ppm Vishay PTF5640R000BZBF

Description
PTF56, 40 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 40 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 40 Ohm, +/0.1% , 5 Ppm Vishay - 95B0194 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 40 Ohm, +/0.1% , 5 Ppm Vishay
95B0194
Ptf56, 40 Ohm, +/0.1% , 5 Ppm Vishay 95B0194
PTF56, 40 Ohm, +/- 0.1% , 5 ppm

PTF56, 40 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95B0194
Product Name Ptf56, 40 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details