Vishay Precision Group Ptf56, 40.7 Kohm, +/0.25% , 15 Ppm Vishay PTF5640K700CXR8

Description
PTF56, 40.7 kOhm, +/- 0.25% , 15 ppm
Description
PTF56, 40.7 kOhm, +/- 0.25% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 40.7 Kohm, +/0.25% , 15 Ppm Vishay - 57C9644 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 40.7 Kohm, +/0.25% , 15 Ppm Vishay
57C9644
Ptf56, 40.7 Kohm, +/0.25% , 15 Ppm Vishay 57C9644
PTF56, 40.7 kOhm, +/- 0.25% , 15 ppm

PTF56, 40.7 kOhm, +/- 0.25% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9644
Product Name Ptf56, 40.7 Kohm, +/0.25% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers