Vishay Precision Group Ptf-56 40K .1% T-13 S09 Vishay PTF5640K000BYSA

Description
PTF-56 40K .1% T-13 S09
Description
PTF-56 40K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 40K .1% T-13 S09 Vishay - 57C9576 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 40K .1% T-13 S09 Vishay
57C9576
Ptf-56 40K .1% T-13 S09 Vishay 57C9576
PTF-56 40K .1% T-13 S09

PTF-56 40K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9576
Product Name Ptf-56 40K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details