Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 40Kohms .1% 10ppm
Metal Film Resistors - Through Hole 1/8watt 40Kohms .1% 10ppm Product overview: PTF5640K000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5640K000BYEK can be used for catalog matching and distributor lookup.
PTF-56 40K .1% T-13 EK E3
METAL FILM RESISTOR, 40KOHM, 125mW, 0.1%; Resistance:40kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | PTF5640K000BYEK | 53-PTF5640K000BYEK | 541-PTF5640K000BYEK-ND | 41K9055 | 70205394 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through-Hole Resistor | Through Hole Resistors | Metal Film Resistor, 40Kohm, 125Mw, 0.1%; Resistance Vishay | RES.,PRECISION METAL FILM, 640K OHM, 1/8W, 0.1%, +/-10PPM, AXIAL, BULK |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Resistance Range | 40000 ohms | 40000 ohms | 40000 ohms | 640000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C |