Vishay Precision Group Ptf56, 40 Kohm, +/0.05% , 10 Ppm Vishay PTF5640K000AYWF

Description
PTF56, 40 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 40 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 40 Kohm, +/0.05% , 10 Ppm Vishay - 57C9562 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 40 Kohm, +/0.05% , 10 Ppm Vishay
57C9562
Ptf56, 40 Kohm, +/0.05% , 10 Ppm Vishay 57C9562
PTF56, 40 kOhm, +/- 0.05% , 10 ppm

PTF56, 40 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9562
Product Name Ptf56, 40 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details