Vishay Precision Group Through-Hole Resistor PTF56400R00BZEK

Description
Metal Film Resistors - Through Hole 1/8watt 400ohms .1% 5ppm Product overview: PTF56400R00BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56400R00BZEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 400ohms .1% 5ppm Product overview: PTF56400R00BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56400R00BZEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-PTF56400R00BZEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56400R00BZEK
Through-Hole Resistor 53-PTF56400R00BZEK
Metal Film Resistors - Through Hole 1/8watt 400ohms .1% 5ppm Product overview: PTF56400R00BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56400R00BZEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 400ohms .1% 5ppm Product overview: PTF56400R00BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56400R00BZEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF56400R00BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56400R00BZEK-ND
Through Hole Resistors 541-PTF56400R00BZEK-ND
PTF-56 400 .1% T-16 EK E3

PTF-56 400 .1% T-16 EK E3

Buy Now Datasheet
Metal Film Resistors - - PTF56400R00BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56400R00BZEK
Metal Film Resistors - PTF56400R00BZEK
Metal Film Resistors - Through Hole 1/8watt 400ohms .1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 400ohms .1% 5ppm

Supplier's Site
Ptf-56 400 .1% T-16 Ek E3 Vishay - 04R6385 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 400 .1% T-16 Ek E3 Vishay
04R6385
Ptf-56 400 .1% T-16 Ek E3 Vishay 04R6385
PTF-56 400 .1% T-16 EK e3

PTF-56 400 .1% T-16 EK e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PTF56400R00BZEK 541-PTF56400R00BZEK-ND PTF56400R00BZEK 04R6385
Product Name Through-Hole Resistor Through Hole Resistors Metal Film Resistors - Ptf-56 400 .1% T-16 Ek E3 Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 400 ohms 400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C 5 ±ppm/°C
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details