Vishay Precision Group Through Hole Resistors PTF56400K00TZBF

Description
400 kOhms ±0.01% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
400 kOhms ±0.01% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF56400K00TZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF56400K00TZBF-ND
Through Hole Resistors PTF56400K00TZBF-ND
400 kOhms ±0.01% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

400 kOhms ±0.01% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES 400K 1/8W METAL FILM AXIAL - PTF56400K00TZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400K 1/8W METAL FILM AXIAL
PTF56400K00TZBF
RES 400K 1/8W METAL FILM AXIAL PTF56400K00TZBF
RES 400K 1/8W METAL FILM AXIAL

RES 400K 1/8W METAL FILM AXIAL

Supplier's Site
Metal Film Resistor, 400Kohm 125Mw 0.01%; Resistance Vishay - 60M3390 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 400Kohm 125Mw 0.01%; Resistance Vishay
60M3390
Metal Film Resistor, 400Kohm 125Mw 0.01%; Resistance Vishay 60M3390
METAL FILM RESISTOR, 400KOHM 125mW 0.01%; Resistance:400kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 400KOHM 125mW 0.01%; Resistance:400kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF56400K00TZBF-ND PTF56400K00TZBF 60M3390
Product Name Through Hole Resistors RES 400K 1/8W METAL FILM AXIAL Metal Film Resistor, 400Kohm 125Mw 0.01%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers