Vishay Precision Group Ptf56, 3.967 Kohm, +/0.05% , 5 Ppm Vishay PTF563K9670AZR7

Description
PTF56, 3.967 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 3.967 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.967 Kohm, +/0.05% , 5 Ppm Vishay - 57C8340 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.967 Kohm, +/0.05% , 5 Ppm Vishay
57C8340
Ptf56, 3.967 Kohm, +/0.05% , 5 Ppm Vishay 57C8340
PTF56, 3.967 kOhm, +/- 0.05% , 5 ppm

PTF56, 3.967 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8340
Product Name Ptf56, 3.967 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details