Vishay Precision Group Ptf56, 3.89 Kohm, +/0.05% , 5 Ppm Vishay PTF563K8900AZBF

Description
PTF56, 3.89 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 3.89 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.89 Kohm, +/0.05% , 5 Ppm Vishay - 57C8302 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.89 Kohm, +/0.05% , 5 Ppm Vishay
57C8302
Ptf56, 3.89 Kohm, +/0.05% , 5 Ppm Vishay 57C8302
PTF56, 3.89 kOhm, +/- 0.05% , 5 ppm

PTF56, 3.89 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8302
Product Name Ptf56, 3.89 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers