Vishay Precision Group Ptf56, 3.83 Kohm, +/0.02% , 5 Ppm Vishay PTF563K8300QZR8

Description
PTF56, 3.83 kOhm, +/- 0.02% , 5 ppm
Description
PTF56, 3.83 kOhm, +/- 0.02% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.83 Kohm, +/0.02% , 5 Ppm Vishay - 57C8295 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.83 Kohm, +/0.02% , 5 Ppm Vishay
57C8295
Ptf56, 3.83 Kohm, +/0.02% , 5 Ppm Vishay 57C8295
PTF56, 3.83 kOhm, +/- 0.02% , 5 ppm

PTF56, 3.83 kOhm, +/- 0.02% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8295
Product Name Ptf56, 3.83 Kohm, +/0.02% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers