Vishay Precision Group Ptf56, 3.83 Kohm, +/0.1% , 10 Ppm Vishay PTF563K8300BYWF

Description
PTF56, 3.83 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 3.83 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.83 Kohm, +/0.1% , 10 Ppm Vishay - 57C8286 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.83 Kohm, +/0.1% , 10 Ppm Vishay
57C8286
Ptf56, 3.83 Kohm, +/0.1% , 10 Ppm Vishay 57C8286
PTF56, 3.83 kOhm, +/- 0.1% , 10 ppm

PTF56, 3.83 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8286
Product Name Ptf56, 3.83 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details