Vishay Precision Group Ptf56, 3.717 Kohm, +/0.1% , 15 Ppm Vishay PTF563K7170BXR7

Description
PTF56, 3.717 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 3.717 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.717 Kohm, +/0.1% , 15 Ppm Vishay - 57C8242 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.717 Kohm, +/0.1% , 15 Ppm Vishay
57C8242
Ptf56, 3.717 Kohm, +/0.1% , 15 Ppm Vishay 57C8242
PTF56, 3.717 kOhm, +/- 0.1% , 15 ppm

PTF56, 3.717 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8242
Product Name Ptf56, 3.717 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details