Vishay Precision Group Ptf56, 3.7 Kohm, +/0.1% , 5 Ppm Vishay PTF563K7000BZWF

Description
PTF56, 3.7 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 3.7 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.7 Kohm, +/0.1% , 5 Ppm Vishay - 57C8239 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.7 Kohm, +/0.1% , 5 Ppm Vishay
57C8239
Ptf56, 3.7 Kohm, +/0.1% , 5 Ppm Vishay 57C8239
PTF56, 3.7 kOhm, +/- 0.1% , 5 ppm

PTF56, 3.7 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8239
Product Name Ptf56, 3.7 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details