Vishay Precision Group Ptf56, 3.622 Kohm, +/0.1% , 15 Ppm Vishay PTF563K6220BXBF

Description
PTF56, 3.622 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 3.622 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.622 Kohm, +/0.1% , 15 Ppm Vishay - 57C8225 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.622 Kohm, +/0.1% , 15 Ppm Vishay
57C8225
Ptf56, 3.622 Kohm, +/0.1% , 15 Ppm Vishay 57C8225
PTF56, 3.622 kOhm, +/- 0.1% , 15 ppm

PTF56, 3.622 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8225
Product Name Ptf56, 3.622 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers