Vishay Precision Group Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay PTF563K5300BZR7

Description
PTF56, 3.53 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 3.53 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay - 57C8181 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay
57C8181
Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay 57C8181
PTF56, 3.53 kOhm, +/- 0.1% , 5 ppm

PTF56, 3.53 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8181
Product Name Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details