Vishay Precision Group Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay PTF563K5300BZR6

Description
PTF56, 3.53 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 3.53 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay - 57C8180 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay
57C8180
Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay 57C8180
PTF56, 3.53 kOhm, +/- 0.1% , 5 ppm

PTF56, 3.53 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8180
Product Name Ptf56, 3.53 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details