Vishay Precision Group Ptf56, 3.52 Kohm, +/0.1% , 10 Ppm Vishay PTF563K5200BYR7

Description
PTF56, 3.52 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 3.52 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.52 Kohm, +/0.1% , 10 Ppm Vishay - 57C8172 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.52 Kohm, +/0.1% , 10 Ppm Vishay
57C8172
Ptf56, 3.52 Kohm, +/0.1% , 10 Ppm Vishay 57C8172
PTF56, 3.52 kOhm, +/- 0.1% , 10 ppm

PTF56, 3.52 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8172
Product Name Ptf56, 3.52 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details