Vishay Precision Group Ptf56, 3.5 Kohm, +/0.01% , 10 Ppm Vishay PTF563K5000TYR6

Description
PTF56, 3.5 kOhm, +/- 0.01% , 10 ppm
Description
PTF56, 3.5 kOhm, +/- 0.01% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.5 Kohm, +/0.01% , 10 Ppm Vishay - 57C8166 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.5 Kohm, +/0.01% , 10 Ppm Vishay
57C8166
Ptf56, 3.5 Kohm, +/0.01% , 10 Ppm Vishay 57C8166
PTF56, 3.5 kOhm, +/- 0.01% , 10 ppm

PTF56, 3.5 kOhm, +/- 0.01% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8166
Product Name Ptf56, 3.5 Kohm, +/0.01% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details