Vishay Precision Group Ptf56, 3.5 Kohm, +/0.1% , 5 Ppm Vishay PTF563K5000BZWF

Description
PTF56, 3.5 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 3.5 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.5 Kohm, +/0.1% , 5 Ppm Vishay - 57C8164 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.5 Kohm, +/0.1% , 5 Ppm Vishay
57C8164
Ptf56, 3.5 Kohm, +/0.1% , 5 Ppm Vishay 57C8164
PTF56, 3.5 kOhm, +/- 0.1% , 5 ppm

PTF56, 3.5 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8164
Product Name Ptf56, 3.5 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details