Vishay Precision Group Ptf56, 3.48 Kohm, +/0.1% , 10 Ppm Vishay PTF563K4800BYR8

Description
PTF56, 3.48 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 3.48 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.48 Kohm, +/0.1% , 10 Ppm Vishay - 57C8153 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.48 Kohm, +/0.1% , 10 Ppm Vishay
57C8153
Ptf56, 3.48 Kohm, +/0.1% , 10 Ppm Vishay 57C8153
PTF56, 3.48 kOhm, +/- 0.1% , 10 ppm

PTF56, 3.48 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8153
Product Name Ptf56, 3.48 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details