Vishay Precision Group Ptf56, 3.4 Kohm, +/0.1% , 10 Ppm Vishay PTF563K4000BYR7

Description
PTF56, 3.4 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 3.4 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.4 Kohm, +/0.1% , 10 Ppm Vishay - 57C8134 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.4 Kohm, +/0.1% , 10 Ppm Vishay
57C8134
Ptf56, 3.4 Kohm, +/0.1% , 10 Ppm Vishay 57C8134
PTF56, 3.4 kOhm, +/- 0.1% , 10 ppm

PTF56, 3.4 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8134
Product Name Ptf56, 3.4 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details