Vishay Precision Group 3.356kOhm 8W Resistor PTF563K3560BZBF

Description
Res Metal Film 3.356kOhm 0.1% ± 5ppm/°C 1/8W Axial Leaded Bulk Product overview: PTF563K3560BZBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.356kOhm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.356kOhm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF563K3560BZBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Metal Film 3.356kOhm 0.1% ± 5ppm/°C 1/8W Axial Leaded Bulk Product overview: PTF563K3560BZBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.356kOhm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.356kOhm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF563K3560BZBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.356kOhm 8W Resistor - 53-PTF563K3560BZBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.356kOhm 8W Resistor
53-PTF563K3560BZBF
3.356kOhm 8W Resistor 53-PTF563K3560BZBF
Res Metal Film 3.356kOhm 0.1% ± 5ppm/°C 1/8W Axial Leaded Bulk Product overview: PTF563K3560BZBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.356kOhm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.356kOhm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF563K3560BZBF can be used for catalog matching and distributor lookup.

Res Metal Film 3.356kOhm 0.1% ± 5ppm/°C 1/8W Axial Leaded Bulk Product overview: PTF563K3560BZBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.356kOhm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.356kOhm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF563K3560BZBF can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - PTF563K3560BZBF - 1066628-PTF563K3560BZBF - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PTF563K3560BZBF
1066628-PTF563K3560BZBF
Through Hole Resistors - PTF563K3560BZBF 1066628-PTF563K3560BZBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066628-PTF563K3560B ZBF Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066628-PTF563K3560BZBF
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage

Buy Now
Resistor,metal Film,3.36Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 57C8122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.36Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
57C8122
Resistor,metal Film,3.36Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 57C8122
Resistor,Metal Film,3.36KOhms,300WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,3.36KOhms,300WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PTF563K3560BZBF 1066628-PTF563K3560BZBF 57C8122
Product Name 3.356kOhm 8W Resistor Through Hole Resistors - PTF563K3560BZBF Resistor,metal Film,3.36Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details