Vishay Precision Group Ptf-56 3.2K .1% T-13 S09 Vishay PTF563K2000BYSA

Description
PTF-56 3.2K .1% T-13 S09
Description
PTF-56 3.2K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 3.2K .1% T-13 S09 Vishay - 57C8058 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 3.2K .1% T-13 S09 Vishay
57C8058
Ptf-56 3.2K .1% T-13 S09 Vishay 57C8058
PTF-56 3.2K .1% T-13 S09

PTF-56 3.2K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8058
Product Name Ptf-56 3.2K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details