Vishay Precision Group Ptf56, 3.01 Kohm, +/0.1% , 5 Ppm Vishay PTF563K0100BZR7

Description
PTF56, 3.01 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 3.01 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.01 Kohm, +/0.1% , 5 Ppm Vishay - 57C8000 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.01 Kohm, +/0.1% , 5 Ppm Vishay
57C8000
Ptf56, 3.01 Kohm, +/0.1% , 5 Ppm Vishay 57C8000
PTF56, 3.01 kOhm, +/- 0.1% , 5 ppm

PTF56, 3.01 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8000
Product Name Ptf56, 3.01 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details