PTF-56 3.01K .1% T-16 B14
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 3.01Kohms .1% 5ppm
Metal Film Resistors - Through Hole 1/8watt 3.01Kohms .1% 5ppm Product overview: PTF563K0100BZBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF563K0100BZBF can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-PTF563K0100BZBF-ND | PTF563K0100BZBF | 53-PTF563K0100BZBF |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Through-Hole Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |