Vishay Precision Group Ptf56, 3.01 Kohm, +/0.05% , 10 Ppm Vishay PTF563K0100AYWF

Description
PTF56, 3.01 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 3.01 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3.01 Kohm, +/0.05% , 10 Ppm Vishay - 57C7990 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3.01 Kohm, +/0.05% , 10 Ppm Vishay
57C7990
Ptf56, 3.01 Kohm, +/0.05% , 10 Ppm Vishay 57C7990
PTF56, 3.01 kOhm, +/- 0.05% , 10 ppm

PTF56, 3.01 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7990
Product Name Ptf56, 3.01 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details