Vishay Precision Group Ptf56, 3 Kohm, +/1% , 10 Ppm Vishay PTF563K0000FYR6

Description
PTF56, 3 kOhm, +/- 1% , 10 ppm
Description
PTF56, 3 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3 Kohm, +/1% , 10 Ppm Vishay - 57C7972 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3 Kohm, +/1% , 10 Ppm Vishay
57C7972
Ptf56, 3 Kohm, +/1% , 10 Ppm Vishay 57C7972
PTF56, 3 kOhm, +/- 1% , 10 ppm

PTF56, 3 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7972
Product Name Ptf56, 3 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details