Vishay Precision Group Ptf56, 3 Kohm, +/0.1% , 5 Ppm Vishay PTF563K0000BZR8

Description
PTF56, 3 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 3 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 3 Kohm, +/0.1% , 5 Ppm Vishay - 57C7970 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 3 Kohm, +/0.1% , 5 Ppm Vishay
57C7970
Ptf56, 3 Kohm, +/0.1% , 5 Ppm Vishay 57C7970
PTF56, 3 kOhm, +/- 0.1% , 5 ppm

PTF56, 3 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7970
Product Name Ptf56, 3 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details