Vishay Precision Group Through Hole Resistors PTF563K0000BYEK

Description
Vishay PTF563K0000BYEK Resistor
Request a Quote Datasheet
Description
Vishay PTF563K0000BYEK Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8498981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8498981
Through Hole Resistors 8498981
Vishay PTF563K0000BYEK Resistor

Vishay PTF563K0000BYEK Resistor

Supplier's Site
Through Hole Resistors - 541-PTF563K0000BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF563K0000BYEK-ND
Through Hole Resistors 541-PTF563K0000BYEK-ND
PTF-56 3K .1% T-13 EK E3

PTF-56 3K .1% T-13 EK E3

Buy Now Datasheet
Metal Film Resistors - - PTF563K0000BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF563K0000BYEK
Metal Film Resistors - PTF563K0000BYEK
Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm

Supplier's Site
Through-Hole Resistor - 53-PTF563K0000BYEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF563K0000BYEK
Through-Hole Resistor 53-PTF563K0000BYEK
Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm Product overview: PTF563K0000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF563K0000BYEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm Product overview: PTF563K0000BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF563K0000BYEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial - 70201814 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial
70201814
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial 70201814
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial

Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial

Supplier's Site
Metal Film Resistor, 3Kohm, 125Mw, 0.1%; Resistance Vishay - 41K9051 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3Kohm, 125Mw, 0.1%; Resistance Vishay
41K9051
Metal Film Resistor, 3Kohm, 125Mw, 0.1%; Resistance Vishay 41K9051
METAL FILM RESISTOR, 3KOHM, 125mW, 0.1%; Resistance:3kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3KOHM, 125mW, 0.1%; Resistance:3kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8498981 541-PTF563K0000BYEK-ND PTF563K0000BYEK 53-PTF563K0000BYEK 70201814 41K9051
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistors - Through-Hole Resistor Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial Metal Film Resistor, 3Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details