Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm
PTF-56 3K .1% T-13 EB E3
Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm Product overview: PTF563K0000BYEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF563K0000BYEB can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PTF563K0000BYEB | 541-PTF563K0000BYEB-ND | 53-PTF563K0000BYEB |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through-Hole Resistor |
| Technology / Construction | MetalFilm | MetalFilm | Metal Film |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 3000 ohms | 3000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C |