Vishay Precision Group Metal Film Resistors - PTF563K0000BYBF

Description
Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF563K0000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF563K0000BYBF
Metal Film Resistors - PTF563K0000BYBF
Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 3Kohms .1% 10ppm

Supplier's Site
Resistor, Metal Film, 3Kohm, 125Mw, 0.1%; Resistance Vishay - 19C8032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3Kohm, 125Mw, 0.1%; Resistance Vishay
19C8032
Resistor, Metal Film, 3Kohm, 125Mw, 0.1%; Resistance Vishay 19C8032
RESISTOR, METAL FILM, 3KOHM, 125mW, 0.1%; Resistance:3kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 3KOHM, 125mW, 0.1%; Resistance:3kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF563K0000BYBF 19C8032
Product Name Metal Film Resistors - Resistor, Metal Film, 3Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 3000 ohms 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details