Vishay Precision Group Ptf56, 39.75 Kohm, +/1% , 5 Ppm Vishay PTF5639K750FZR7

Description
PTF56, 39.75 kOhm, +/- 1% , 5 ppm
Description
PTF56, 39.75 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 39.75 Kohm, +/1% , 5 Ppm Vishay - 57C9107 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 39.75 Kohm, +/1% , 5 Ppm Vishay
57C9107
Ptf56, 39.75 Kohm, +/1% , 5 Ppm Vishay 57C9107
PTF56, 39.75 kOhm, +/- 1% , 5 ppm

PTF56, 39.75 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9107
Product Name Ptf56, 39.75 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details