Vishay Precision Group Ptf56, 39 Kohm, +/0.1% , 10 Ppm Vishay PTF5639K000BYR7

Description
PTF56, 39 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 39 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 39 Kohm, +/0.1% , 10 Ppm Vishay - 57C9069 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 39 Kohm, +/0.1% , 10 Ppm Vishay
57C9069
Ptf56, 39 Kohm, +/0.1% , 10 Ppm Vishay 57C9069
PTF56, 39 kOhm, +/- 0.1% , 10 ppm

PTF56, 39 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9069
Product Name Ptf56, 39 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers