Vishay Precision Group Ptf56, 38.3 Ohm, +/1% , 5 Ppm Vishay PTF5638R300FZWF

Description
PTF56, 38.3 Ohm, +/- 1% , 5 ppm
Description
PTF56, 38.3 Ohm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 38.3 Ohm, +/1% , 5 Ppm Vishay - 57C9050 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 38.3 Ohm, +/1% , 5 Ppm Vishay
57C9050
Ptf56, 38.3 Ohm, +/1% , 5 Ppm Vishay 57C9050
PTF56, 38.3 Ohm, +/- 1% , 5 ppm

PTF56, 38.3 Ohm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9050
Product Name Ptf56, 38.3 Ohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details