Vishay Precision Group Ptf56, 383 Ohm, +/0.1% , 10 Ppm Vishay PTF56383R00BYR8

Description
PTF56, 383 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 383 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 383 Ohm, +/0.1% , 10 Ppm Vishay - 57C9060 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 383 Ohm, +/0.1% , 10 Ppm Vishay
57C9060
Ptf56, 383 Ohm, +/0.1% , 10 Ppm Vishay 57C9060
PTF56, 383 Ohm, +/- 0.1% , 10 ppm

PTF56, 383 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9060
Product Name Ptf56, 383 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details