Vishay Precision Group Ptf56, 374 Kohm, +/0.1% , 10 Ppm Vishay PTF56374K00BYR8

Description
PTF56, 374 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 374 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 374 Kohm, +/0.1% , 10 Ppm Vishay - 57C9013 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 374 Kohm, +/0.1% , 10 Ppm Vishay
57C9013
Ptf56, 374 Kohm, +/0.1% , 10 Ppm Vishay 57C9013
PTF56, 374 kOhm, +/- 0.1% , 10 ppm

PTF56, 374 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C9013
Product Name Ptf56, 374 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details