Vishay Precision Group Ptf-56 36K 1% T-16 B14 Vishay PTF5636K000FZBF

Description
PTF-56 36K 1% T-16 B14
Description
PTF-56 36K 1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 36K 1% T-16 B14 Vishay - 15R7338 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 36K 1% T-16 B14 Vishay
15R7338
Ptf-56 36K 1% T-16 B14 Vishay 15R7338
PTF-56 36K 1% T-16 B14

PTF-56 36K 1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R7338
Product Name Ptf-56 36K 1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details