Vishay Precision Group Ptf56, 365 Kohm, +/0.1% , 5 Ppm Vishay PTF56365K00BZR7

Description
PTF56, 365 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 365 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 365 Kohm, +/0.1% , 5 Ppm Vishay - 57C8972 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 365 Kohm, +/0.1% , 5 Ppm Vishay
57C8972
Ptf56, 365 Kohm, +/0.1% , 5 Ppm Vishay 57C8972
PTF56, 365 kOhm, +/- 0.1% , 5 ppm

PTF56, 365 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8972
Product Name Ptf56, 365 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details