Vishay Precision Group Ptf56, 35 Ohm, +/0.1% , 5 Ppm Vishay PTF5635R000BZR8

Description
PTF56, 35 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 35 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 35 Ohm, +/0.1% , 5 Ppm Vishay - 57C8882 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 35 Ohm, +/0.1% , 5 Ppm Vishay
57C8882
Ptf56, 35 Ohm, +/0.1% , 5 Ppm Vishay 57C8882
PTF56, 35 Ohm, +/- 0.1% , 5 ppm

PTF56, 35 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8882
Product Name Ptf56, 35 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details