Vishay Precision Group Ptf56, 357 Ohm, +/0.1% , 10 Ppm Vishay PTF56357R00BYWF

Description
PTF56, 357 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 357 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 357 Ohm, +/0.1% , 10 Ppm Vishay - 57C8923 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 357 Ohm, +/0.1% , 10 Ppm Vishay
57C8923
Ptf56, 357 Ohm, +/0.1% , 10 Ppm Vishay 57C8923
PTF56, 357 Ohm, +/- 0.1% , 10 ppm

PTF56, 357 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8923
Product Name Ptf56, 357 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details