Vishay Precision Group Ptf56, 350 Ohm, +/1% , 5 Ppm Vishay PTF56350R00FZBF

Description
PTF56, 350 Ohm, +/- 1% , 5 ppm
Description
PTF56, 350 Ohm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 350 Ohm, +/1% , 5 Ppm Vishay - 96H0659 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 350 Ohm, +/1% , 5 Ppm Vishay
96H0659
Ptf56, 350 Ohm, +/1% , 5 Ppm Vishay 96H0659
PTF56, 350 Ohm, +/- 1% , 5 ppm

PTF56, 350 Ohm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96H0659
Product Name Ptf56, 350 Ohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers