Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF56350R00BZBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 350ohms .1% 5ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 350ohms .1% 5ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF56350R00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56350R00BZBF
Vishay/DaleMetal Film Resistors - PTF56350R00BZBF
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 350ohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 350ohms .1% 5ppm

Supplier's Site
Metal Film Resistor, 350 Ohm, 125Mw, 0.1%; Resistance Vishay - 19C8033 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 350 Ohm, 125Mw, 0.1%; Resistance Vishay
19C8033
Metal Film Resistor, 350 Ohm, 125Mw, 0.1%; Resistance Vishay 19C8033
METAL FILM RESISTOR, 350 OHM, 125mW, 0.1%; Resistance:350ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 350 OHM, 125mW, 0.1%; Resistance:350ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56350R00BZBF 19C8033
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 350 Ohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details